GIGABYTE logo

GIGABYTE GB-BSRE-1505-BW PC/workstation barebone 1L sized PC Black R1505G 2.4 GHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15464
Info modified on:
04 Jul 2023, 12:03:47
Short summary description GIGABYTE GB-BSRE-1505-BW PC/workstation barebone 1L sized PC Black R1505G 2.4 GHz:

GIGABYTE GB-BSRE-1505-BW, 1L sized PC, Mini PC barebone, DDR4-SDRAM, M.2, Serial ATA III, Wi-Fi 5 (802.11ac), 135 W

Long summary description GIGABYTE GB-BSRE-1505-BW PC/workstation barebone 1L sized PC Black R1505G 2.4 GHz:

GIGABYTE GB-BSRE-1505-BW. Chassis type: 1L sized PC, Product type: Mini PC barebone. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Wi-Fi standards: Wi-Fi 5 (802.11ac), Bluetooth version: 4.2. Power supply: 135 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.