GIGABYTE logo

GIGABYTE GB-BRi7H-10510 Black i7-10510U BGA 1528 1.8 GHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29202
Info modified on:
09 Mar 2024, 14:04:25
Short summary description GIGABYTE GB-BRi7H-10510 Black i7-10510U BGA 1528 1.8 GHz:

GIGABYTE GB-BRi7H-10510, Mini PC barebone, BGA 1528, M.2, PCI Express, Serial ATA, Ethernet LAN, Wi-Fi 5 (802.11ac)

Long summary description GIGABYTE GB-BRi7H-10510 Black i7-10510U BGA 1528 1.8 GHz:

GIGABYTE GB-BRi7H-10510. Product type: Mini PC barebone. Processor socket: BGA 1528. Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, PCI Express, Serial ATA. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: Wi-Fi 5 (802.11ac), Bluetooth version: 4.2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.