GIGABYTE logo

GIGABYTE GB-BACE-3160 PC/workstation barebone 0.69L sized PC Black J3160 1.6 GHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
304050
Info modified on:
02 Sept 2024, 22:13:25
Short summary description GIGABYTE GB-BACE-3160 PC/workstation barebone 0.69L sized PC Black J3160 1.6 GHz:

GIGABYTE GB-BACE-3160, 0.69L sized PC, Mini PC barebone, DDR3L-SDRAM, M.2, Serial ATA III, Ethernet LAN

Long summary description GIGABYTE GB-BACE-3160 PC/workstation barebone 0.69L sized PC Black J3160 1.6 GHz:

GIGABYTE GB-BACE-3160. Chassis type: 0.69L sized PC, Product type: Mini PC barebone. Supported memory types: DDR3L-SDRAM, Number of memory slots: 1, Maximum internal memory: 8 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.