GIGABYTE BRIX GB-BACE-3000-FT-BW, 1.04 GHz, Intel® Celeron®, N3000, 2 GB, 32 GB, Windows 10 Home
GIGABYTE BRIX GB-BACE-3000-FT-BW. Processor frequency: 1.04 GHz, Processor family: Intel® Celeron®, Processor model: N3000. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: eMMC, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Product color: Black