GIGABYTE logo

GIGABYTE GA-Z170-HD3 Intel® Z170 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19850
Info modified on:
30 Oct 2024, 13:12:27
Short summary description GIGABYTE GA-Z170-HD3 Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170-HD3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-Z170-HD3 Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170-HD3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: Intel. HDMI version: 1.4a

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.