GIGABYTE logo

GIGABYTE GA-G41MT-S2 Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154891
Info modified on:
07 May 2020, 10:25:32
Short summary description GIGABYTE GA-G41MT-S2 Intel® G41 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41MT-S2, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 800,1066,1333 MHz, 8 GB, Dual-channel

Long summary description GIGABYTE GA-G41MT-S2 Intel® G41 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41MT-S2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Graphics card family: Intel, Graphics card: GMA X4500. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros AR8151, Networking features: 10/100/1000 Mbit. Motherboard form factor: micro ATX, Motherboard chipset: Intel® G41, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.