GIGABYTE logo

GIGABYTE C621-SD8 Intel® C621 LGA 3647 (Socket P) CEB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19333
Info modified on:
30 Oct 2024, 13:11:08
Short summary description GIGABYTE C621-SD8 Intel® C621 LGA 3647 (Socket P) CEB:

GIGABYTE C621-SD8, Intel, LGA 3647 (Socket P), Intel® Xeon®, DDR4-SDRAM, 1.02 TB, ECC

Long summary description GIGABYTE C621-SD8 Intel® C621 LGA 3647 (Socket P) CEB:

GIGABYTE C621-SD8. Processor manufacturer: Intel, Processor socket: LGA 3647 (Socket P), Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 1.02 TB, ECC сompatibility: ECC. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2500. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I210-AT, Realtek RTL8211E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.