GIGABYTE logo

GIGABYTE GA-Z68XP-UD5 motherboard Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58493
Info modified on:
30 Oct 2024, 13:09:03
Short summary description GIGABYTE GA-Z68XP-UD5 motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-Z68XP-UD5, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 32 GB, Dual-channel, 1.5 V

Long summary description GIGABYTE GA-Z68XP-UD5 motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-Z68XP-UD5. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel Z68

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.