GIGABYTE logo

GIGABYTE Z68X-UD3-B3 Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83777
Info modified on:
30 Oct 2024, 13:07:15
Short summary description GIGABYTE Z68X-UD3-B3 Intel Z68 LGA 1155 (Socket H2) ATX:

GIGABYTE Z68X-UD3-B3, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, 32 GB, Dual-channel

Long summary description GIGABYTE Z68X-UD3-B3 Intel Z68 LGA 1155 (Socket H2) ATX:

GIGABYTE Z68X-UD3-B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbit/sec. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel Z68

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.