GIGABYTE logo

GIGABYTE Z370P D3 Intel® Z370 Express LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
292496
Info modified on:
30 Oct 2024, 13:02:05
Short summary description GIGABYTE Z370P D3 Intel® Z370 Express LGA 1151 (Socket H4) ATX:

GIGABYTE Z370P D3, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE Z370P D3 Intel® Z370 Express LGA 1151 (Socket H4) ATX:

GIGABYTE Z370P D3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.