GIGABYTE logo

GIGABYTE GA-Z270P-D3 motherboard Intel® Z270 ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99007
Info modified on:
30 Oct 2024, 13:05:06
Short summary description GIGABYTE GA-Z270P-D3 motherboard Intel® Z270 ATX:

GIGABYTE GA-Z270P-D3, Intel, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i7 Extreme Edition, DDR4-SDRAM, 64 GB, DIMM, Dual-channel

Long summary description GIGABYTE GA-Z270P-D3 motherboard Intel® Z270 ATX:

GIGABYTE GA-Z270P-D3. Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i7 Extreme Edition. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX, Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.