GIGABYTE logo

GIGABYTE GA-Z170X-Gaming 5 Intel® Z170 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75074
Info modified on:
30 Oct 2024, 13:07:10
Short summary description GIGABYTE GA-Z170X-Gaming 5 Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170X-Gaming 5, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, DIMM

Long summary description GIGABYTE GA-Z170X-Gaming 5 Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170X-Gaming 5. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros Killer E2201. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.