GIGABYTE logo

GIGABYTE GA-X99-Phoenix SLI (rev. 1.0) Intel® X99 ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74675
Info modified on:
30 Oct 2024, 13:05:18
Short summary description GIGABYTE GA-X99-Phoenix SLI (rev. 1.0) Intel® X99 ATX:

GIGABYTE GA-X99-Phoenix SLI (rev. 1.0), Intel, Intel® Core™ i7 Extreme Edition, i7-xxx Extreme Edition, DDR4-SDRAM, 256 GB, DIMM

Long summary description GIGABYTE GA-X99-Phoenix SLI (rev. 1.0) Intel® X99 ATX:

GIGABYTE GA-X99-Phoenix SLI (rev. 1.0). Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i7 Extreme Edition, Intel® Core i3/i5/i7/i9 series: i7-xxx Extreme Edition. Supported memory types: DDR4-SDRAM, Maximum internal memory: 256 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.