GIGABYTE logo

GIGABYTE GA-X79S-UP5-WIFI motherboard Intel® C606 LGA 2011 (Socket R) Extended ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106683
Info modified on:
30 Oct 2024, 13:06:17
Short summary description GIGABYTE GA-X79S-UP5-WIFI motherboard Intel® C606 LGA 2011 (Socket R) Extended ATX:

GIGABYTE GA-X79S-UP5-WIFI, Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-X79S-UP5-WIFI motherboard Intel® C606 LGA 2011 (Socket R) Extended ATX:

GIGABYTE GA-X79S-UP5-WIFI. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SAS, SATA II, SATA III. Parallel processing technology support: 3-Way CrossFireX, 3-Way SLI. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.