GIGABYTE logo

GIGABYTE GA-X79-UP4 motherboard Intel X79 LGA 2011 (Socket R) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129786
Info modified on:
08 May 2023, 14:37:27
Short summary description GIGABYTE GA-X79-UP4 motherboard Intel X79 LGA 2011 (Socket R) ATX:

GIGABYTE GA-X79-UP4, Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-X79-UP4 motherboard Intel X79 LGA 2011 (Socket R) ATX:

GIGABYTE GA-X79-UP4. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Parallel processing technology support: 4-Way CrossFireX, 4-Way SLI. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.