GIGABYTE logo

GIGABYTE GA-X79-UD3 motherboard LGA 2011 (Socket R) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115933
Info modified on:
30 Oct 2024, 13:04:08
Short summary description GIGABYTE GA-X79-UD3 motherboard LGA 2011 (Socket R) ATX:

GIGABYTE GA-X79-UD3, Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 32 GB, Quad-channel

Long summary description GIGABYTE GA-X79-UD3 motherboard LGA 2011 (Socket R) ATX:

GIGABYTE GA-X79-UD3. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way SLI, Hybrid CrossFireX, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, Networking features: 10/100/1000 Mbit/sec

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.