GIGABYTE logo

GIGABYTE GA-X58A-UD5 motherboard Socket B (LGA 1366) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100447
Info modified on:
30 Oct 2024, 13:05:18
Short summary description GIGABYTE GA-X58A-UD5 motherboard Socket B (LGA 1366) ATX:

GIGABYTE GA-X58A-UD5, Intel, Socket B (LGA 1366), 24 GB, 1.5 V, Non-ECC, Dual/3 channel

Long summary description GIGABYTE GA-X58A-UD5 motherboard Socket B (LGA 1366) ATX:

GIGABYTE GA-X58A-UD5. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. Networking features: 2 x 10/100/1000 Mbit/s. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Power source type: ATX. Width: 12" (305 mm), Depth: 9.61" (244 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.