GIGABYTE logo

GIGABYTE GA-X58A-OC motherboard Intel® X58 Socket B (LGA 1366) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53150
Info modified on:
30 Oct 2024, 13:05:29
Short summary description GIGABYTE GA-X58A-OC motherboard Intel® X58 Socket B (LGA 1366) ATX:

GIGABYTE GA-X58A-OC, Intel, Socket B (LGA 1366), Intel® Core™ i7, 6.4 GT/s, 24 GB, Triple-channel

Long summary description GIGABYTE GA-X58A-OC motherboard Intel® X58 Socket B (LGA 1366) ATX:

GIGABYTE GA-X58A-OC. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7. Maximum internal memory: 24 GB, Memory channels: Triple-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI, Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.