GIGABYTE logo

GIGABYTE GA-X150M-PRO ECC (rev. 1.0) Intel® C232 LGA 1151 (Socket H4) micro ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80679
Info modified on:
30 Oct 2024, 13:10:13
Short summary description GIGABYTE GA-X150M-PRO ECC (rev. 1.0) Intel® C232 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-X150M-PRO ECC (rev. 1.0), Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 64 GB

Long summary description GIGABYTE GA-X150M-PRO ECC (rev. 1.0) Intel® C232 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-X150M-PRO ECC (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.