GIGABYTE GA-X150M-PLUS WS, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Celeron® D, Intel® Celeron® Dual-Core, Intel® Celeron® G, Intel®..., DDR4-SDRAM, 32 GB, DIMM
GIGABYTE GA-X150M-PLUS WS. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Celeron® D, Intel® Celeron® Dual-Core, Intel® Celeron® G, Intel®.... Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel