GIGABYTE GA-Q87TN, Intel, Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, SO-DIMM, Dual-channel
GIGABYTE GA-Q87TN. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA III. Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4a