GIGABYTE logo

GIGABYTE GA-P55-US3L motherboard Intel® P55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64991
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-P55-US3L motherboard Intel® P55 LGA 1156 (Socket H) ATX:

GIGABYTE GA-P55-US3L, Intel, LGA 1156 (Socket H), 16 GB, 0, 1, 10, Gigabit Ethernet, ATX

Long summary description GIGABYTE GA-P55-US3L motherboard Intel® P55 LGA 1156 (Socket H) ATX:

GIGABYTE GA-P55-US3L. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. RAID levels: 0, 1, 10. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.