GIGABYTE logo

GIGABYTE GA-P55-UD3L motherboard LGA 1156 (Socket H) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105981
Info modified on:
30 Oct 2024, 13:06:48
Short summary description GIGABYTE GA-P55-UD3L motherboard LGA 1156 (Socket H) ATX:

GIGABYTE GA-P55-UD3L, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, Non-ECC, 0, 1, 5, 10, JBOD

Long summary description GIGABYTE GA-P55-UD3L motherboard LGA 1156 (Socket H) ATX:

GIGABYTE GA-P55-UD3L. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Networking features: 10/100 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.