GIGABYTE logo

GIGABYTE P31-S3G Socket 775 P31 LGA 775 (Socket T) ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55641
Info modified on:
04 Apr 2019, 10:18:20
Short summary description GIGABYTE P31-S3G Socket 775 P31 LGA 775 (Socket T) ATX:

GIGABYTE P31-S3G Socket 775 P31, Intel, LGA 775 (Socket T), 4 GB, Realtek RTL8111B, Gigabit Ethernet, ATX

Long summary description GIGABYTE P31-S3G Socket 775 P31 LGA 775 (Socket T) ATX:

GIGABYTE P31-S3G Socket 775 P31. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. LAN controller: Realtek RTL8111B, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. Width: 12" (305 mm), Depth: 7.64" (194 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.