GIGABYTE logo

GIGABYTE GA-MA790GP-DS4H motherboard AMD 790GX Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54687
Info modified on:
12 Jun 2018, 16:28:54
Short summary description GIGABYTE GA-MA790GP-DS4H motherboard AMD 790GX Socket AM2 ATX:

GIGABYTE GA-MA790GP-DS4H, AMD, Socket AM2, 16 GB, 1.8 V, Realtek RTL8111C, 10/100/1000 Mbit

Long summary description GIGABYTE GA-MA790GP-DS4H motherboard AMD 790GX Socket AM2 ATX:

GIGABYTE GA-MA790GP-DS4H. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB, Memory voltage: 1.8 V. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: AMD 790GX, Audio output channels: 7.1 channels. Width: 12" (305 mm), Depth: 9.61" (244 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.