GIGABYTE logo

GIGABYTE GA-MA78LMT-S2 motherboard AMD 760G Socket AM3 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101008
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-MA78LMT-S2 motherboard AMD 760G Socket AM3 micro ATX:

GIGABYTE GA-MA78LMT-S2, AMD, Socket AM3, AMD Phenom II X6, DDR3-SDRAM, DIMM, 1.5 V

Long summary description GIGABYTE GA-MA78LMT-S2 motherboard AMD 760G Socket AM3 micro ATX:

GIGABYTE GA-MA78LMT-S2. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA II. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Networking features: 10/100/1000 Mbps. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.