GIGABYTE logo

GIGABYTE GA-MA770-US3 motherboard AMD 770 Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30252
Info modified on:
30 Oct 2024, 13:11:31
Short summary description GIGABYTE GA-MA770-US3 motherboard AMD 770 Socket AM2 ATX:

GIGABYTE GA-MA770-US3, AMD, Socket AM2, 16 GB, 1.8 V, ECC, Realtek RTL8111C

Long summary description GIGABYTE GA-MA770-US3 motherboard AMD 770 Socket AM2 ATX:

GIGABYTE GA-MA770-US3. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB, Memory voltage: 1.8 V, ECC сompatibility: ECC. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels. Width: 12" (305 mm), Depth: 8.27" (210 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.