GIGABYTE logo

GIGABYTE GA-MA770-UD3 AM2 AMD770 DDRII 1200+ Socket AM2 ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67347
Info modified on:
30 Oct 2024, 13:06:16
Short summary description GIGABYTE GA-MA770-UD3 AM2 AMD770 DDRII 1200+ Socket AM2 ATX:

GIGABYTE GA-MA770-UD3 AM2 AMD770 DDRII 1200+, AMD, Socket AM2, 16 GB, 1.8 V, ECC, 0, 1

Long summary description GIGABYTE GA-MA770-UD3 AM2 AMD770 DDRII 1200+ Socket AM2 ATX:

GIGABYTE GA-MA770-UD3 AM2 AMD770 DDRII 1200+. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB, Memory voltage: 1.8 V, ECC сompatibility: ECC. RAID levels: 0, 1. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.