GIGABYTE logo

GIGABYTE GA-MA74GM-S2H rev. 3.0 AMD 740G Socket AM3 micro ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71945
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-MA74GM-S2H rev. 3.0 AMD 740G Socket AM3 micro ATX:

GIGABYTE GA-MA74GM-S2H rev. 3.0, AMD, Socket AM3, 8 GB, 1.8 V, 0, 1, Realtek RTL8111C

Long summary description GIGABYTE GA-MA74GM-S2H rev. 3.0 AMD 740G Socket AM3 micro ATX:

GIGABYTE GA-MA74GM-S2H rev. 3.0. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 8 GB, Memory voltage: 1.8 V. RAID levels: 0, 1. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Motherboard chipset: AMD 740G, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.