GIGABYTE logo

GIGABYTE GA-M61PM-S2 motherboard Socket AM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80959
Info modified on:
04 Apr 2019, 06:11:07
Short summary description GIGABYTE GA-M61PM-S2 motherboard Socket AM2 micro ATX:

GIGABYTE GA-M61PM-S2, AMD, Socket AM2, Gigabit Ethernet, micro ATX, ATX, 9.61" (244 mm)

Long summary description GIGABYTE GA-M61PM-S2 motherboard Socket AM2 micro ATX:

GIGABYTE GA-M61PM-S2. Processor manufacturer: AMD, Processor socket: Socket AM2. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Power source type: ATX. Width: 9.61" (244 mm), Depth: 9.61" (244 mm). Audio output: Realtek ALC883

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.