GIGABYTE logo

GIGABYTE GA-K8NXP-SLI motherboard Socket 939 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48623
Info modified on:
12 Jun 2018, 09:55:50
Short summary description GIGABYTE GA-K8NXP-SLI motherboard Socket 939 ATX:

GIGABYTE GA-K8NXP-SLI, AMD, Socket 939, 4 GB, Marvell 8053 Gigabit Ethernet controller, CICADA8201 Gigabit LAN PHY chip, ATX, ATX

Long summary description GIGABYTE GA-K8NXP-SLI motherboard Socket 939 ATX:

GIGABYTE GA-K8NXP-SLI. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. Networking features: Marvell 8053 Gigabit Ethernet controller, CICADA8201 Gigabit LAN PHY chip. Motherboard form factor: ATX, Power source type: ATX, Compatible operating systems: Windows 98/ Me/ 2000/ XP. Dimensions (WxDxH): 305 x 244, Audio output: Realtek ALC850 Audio AC'97 Codec

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.