GIGABYTE logo

GIGABYTE GA-K8N51GMF-9 Socket 939 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92203
Info modified on:
12 Jun 2018, 09:50:56
Short summary description GIGABYTE GA-K8N51GMF-9 Socket 939 micro ATX:

GIGABYTE GA-K8N51GMF-9, AMD, Socket 939, 2000 MHz, 4 GB, CICADA VSC 8201 Gigabit LAN PHY, micro ATX

Long summary description GIGABYTE GA-K8N51GMF-9 Socket 939 micro ATX:

GIGABYTE GA-K8N51GMF-9. Processor manufacturer: AMD, Processor socket: Socket 939, Processor system buses supported: 2000 MHz. Maximum internal memory: 4 GB. Networking features: CICADA VSC 8201 Gigabit LAN PHY. Motherboard form factor: micro ATX, Power source type: ATX. Width: 9.61" (244 mm), Depth: 9.61" (244 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.