GIGABYTE logo

GIGABYTE GA-H87M-HD3 motherboard Intel® H87 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137162
Info modified on:
30 Oct 2024, 13:06:04
Short summary description GIGABYTE GA-H87M-HD3 motherboard Intel® H87 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-H87M-HD3, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-H87M-HD3 motherboard Intel® H87 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-H87M-HD3. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Graphics card: HD Graphics, Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4a

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.