GIGABYTE logo

GIGABYTE GA-H87M-D3H motherboard Intel® H87 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129716
Info modified on:
30 Oct 2024, 13:06:02
Short summary description GIGABYTE GA-H87M-D3H motherboard Intel® H87 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-H87M-D3H, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-H87M-D3H motherboard Intel® H87 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-H87M-D3H. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Graphics card family: Intel, Graphics card: HD Graphics. HDMI version: 1.4a

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.