GIGABYTE logo

GIGABYTE GA-H81M-D3H (rev. 1.0) Intel® H81 LGA 1155 (Socket H2) micro ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126669
Info modified on:
30 Oct 2024, 13:09:50
Short summary description GIGABYTE GA-H81M-D3H (rev. 1.0) Intel® H81 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H81M-D3H (rev. 1.0), Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-H81M-D3H (rev. 1.0) Intel® H81 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H81M-D3H (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4a

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.