GIGABYTE logo

GIGABYTE GA-H67N-USB3-B3 motherboard LGA 1155 (Socket H2) mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74391
Info modified on:
30 Oct 2024, 13:07:19
Short summary description GIGABYTE GA-H67N-USB3-B3 motherboard LGA 1155 (Socket H2) mini ITX:

GIGABYTE GA-H67N-USB3-B3, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, 16 GB, 1.5 V

Long summary description GIGABYTE GA-H67N-USB3-B3 motherboard LGA 1155 (Socket H2) mini ITX:

GIGABYTE GA-H67N-USB3-B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1748 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbit/sec

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.