GIGABYTE logo

GIGABYTE GA-H67MA-USB3-B3 motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145217
Info modified on:
30 Oct 2024, 13:05:52
Short summary description GIGABYTE GA-H67MA-USB3-B3 motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H67MA-USB3-B3, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 32 GB, Dual-channel, 1.5 V

Long summary description GIGABYTE GA-H67MA-USB3-B3 motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H67MA-USB3-B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.