GIGABYTE logo

GIGABYTE GA-H55-UD3H motherboard LGA 1156 (Socket H) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66823
Info modified on:
30 Oct 2024, 13:06:15
Short summary description GIGABYTE GA-H55-UD3H motherboard LGA 1156 (Socket H) ATX:

GIGABYTE GA-H55-UD3H, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, 10/100/1000 Mbit/s, ATX

Long summary description GIGABYTE GA-H55-UD3H motherboard LGA 1156 (Socket H) ATX:

GIGABYTE GA-H55-UD3H. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. Networking features: 10/100/1000 Mbit/s. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889. BIOS type: AWARD, ACPI version: 1.0b

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.