GIGABYTE logo

GIGABYTE GA-H270-Gaming 3 Intel® H270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149540
Info modified on:
30 Oct 2024, 13:00:12
Short summary description GIGABYTE GA-H270-Gaming 3 Intel® H270 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-H270-Gaming 3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-H270-Gaming 3 Intel® H270 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-H270-Gaming 3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 128 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.