GIGABYTE logo

GIGABYTE GA-H170-GAMING 3 motherboard Intel® H170 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115240
Info modified on:
30 Oct 2024, 13:06:04
Short summary description GIGABYTE GA-H170-GAMING 3 motherboard Intel® H170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-H170-GAMING 3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-H170-GAMING 3 motherboard Intel® H170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-H170-GAMING 3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Graphics card family: Intel, Graphics card: HD Graphics, Maximum resolution: 4096 x 2160 pixels. USB connector type: USB Type-A

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.