GIGABYTE logo

GIGABYTE GA-H110M-S2 DDR3 (rev. 1.0) Intel® H110 micro ATX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87835
Info modified on:
30 Oct 2024, 13:07:00
Short summary description GIGABYTE GA-H110M-S2 DDR3 (rev. 1.0) Intel® H110 micro ATX:

GIGABYTE GA-H110M-S2 DDR3 (rev. 1.0), Intel, Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM, Dual-channel

Long summary description GIGABYTE GA-H110M-S2 DDR3 (rev. 1.0) Intel® H110 micro ATX:

GIGABYTE GA-H110M-S2 DDR3 (rev. 1.0). Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Maximum graphics card memory: 512 MB, Graphics card family: Intel, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.