GIGABYTE logo

GIGABYTE GA-H110M-H motherboard Intel® H110 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154818
Info modified on:
30 Oct 2024, 13:03:14
Short summary description GIGABYTE GA-H110M-H motherboard Intel® H110 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-H110M-H, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 32 GB

Long summary description GIGABYTE GA-H110M-H motherboard Intel® H110 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-H110M-H. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.