GIGABYTE logo

GIGABYTE GA-G41MT-S2PT motherboard Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
252100
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-G41MT-S2PT motherboard Intel® G41 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41MT-S2PT, Intel, LGA 775 (Socket T), Intel® Pentium® Extreme Edition, 800,1066,1333 MHz, DDR3-SDRAM, 8 GB

Long summary description GIGABYTE GA-G41MT-S2PT motherboard Intel® G41 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41MT-S2PT. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® Extreme Edition. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.