GIGABYTE logo

GIGABYTE GA-G41MT-S2P motherboard Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
267051
Info modified on:
07 May 2020, 10:25:32
Short summary description GIGABYTE GA-G41MT-S2P motherboard Intel® G41 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41MT-S2P, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 800,1066,1333 MHz, 8 GB, Dual-channel

Long summary description GIGABYTE GA-G41MT-S2P motherboard Intel® G41 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41MT-S2P. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros AR8151, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® G41. BIOS type: AWARD, BIOS memory size: 16 Mbit, ACPI version: 1.0b

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.