GIGABYTE logo

GIGABYTE GA-G41M-ES2L motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158375
Info modified on:
04 Apr 2019, 09:38:30
Short summary description GIGABYTE GA-G41M-ES2L motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41M-ES2L, Intel, LGA 775 (Socket T), 8 GB, Realtek RTL8111DL, Gigabit Ethernet, micro ATX

Long summary description GIGABYTE GA-G41M-ES2L motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41M-ES2L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. LAN controller: Realtek RTL8111DL, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 9.61" (244 mm), Depth: 7.64" (194 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.