GIGABYTE logo

GIGABYTE GA-G31M-ES2C motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172261
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-G31M-ES2C motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G31M-ES2C, Intel, LGA 775 (Socket T), 4 GB, 1.8 V, 10/100 Mbit, micro ATX

Long summary description GIGABYTE GA-G31M-ES2C motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G31M-ES2C. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, Memory voltage: 1.8 V. Networking features: 10/100 Mbit. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. BIOS type: AWARD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.