GIGABYTE logo

GIGABYTE GA-F2A88XM-DS2 motherboard AMD A88X Socket FM2+ micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145555
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-F2A88XM-DS2 motherboard AMD A88X Socket FM2+ micro ATX:

GIGABYTE GA-F2A88XM-DS2, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-F2A88XM-DS2 motherboard AMD A88X Socket FM2+ micro ATX:

GIGABYTE GA-F2A88XM-DS2. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 2048 MB, Graphics card family: AMD, Graphics card: Radeon HD 7000. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.