GIGABYTE logo

GIGABYTE GA-F2A88X-D3H motherboard AMD A88X Socket FM2+ ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120349
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-F2A88X-D3H motherboard AMD A88X Socket FM2+ ATX:

GIGABYTE GA-F2A88X-D3H, AMD, Socket FM2+, AMD A, DDR3-SDRAM, DIMM, Dual-channel

Long summary description GIGABYTE GA-F2A88X-D3H motherboard AMD A88X Socket FM2+ ATX:

GIGABYTE GA-F2A88X-D3H. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA. Maximum graphics card memory: 2048 MB, Maximum resolution: 4096 x 2160 pixels. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.