GIGABYTE logo

GIGABYTE GA-F2A85X-D3H (rev. 1.0) AMD A85X Socket FM2 ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79310
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-F2A85X-D3H (rev. 1.0) AMD A85X Socket FM2 ATX:

GIGABYTE GA-F2A85X-D3H (rev. 1.0), AMD, Socket FM2, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-F2A85X-D3H (rev. 1.0) AMD A85X Socket FM2 ATX:

GIGABYTE GA-F2A85X-D3H (rev. 1.0). Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.