GIGABYTE logo

GIGABYTE GA-F2A78M-D3H (rev. 3.0) AMD A78 Socket FM2+ micro ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122651
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-F2A78M-D3H (rev. 3.0) AMD A78 Socket FM2+ micro ATX:

GIGABYTE GA-F2A78M-D3H (rev. 3.0), AMD, Socket FM2+, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-F2A78M-D3H (rev. 3.0) AMD A78 Socket FM2+ micro ATX:

GIGABYTE GA-F2A78M-D3H (rev. 3.0). Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10. Maximum graphics card memory: 2048 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.